Candy logo

Candy CGG 5612 SBS Freestanding cooker Gas Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59723
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Candy CGG 5612 SBS Freestanding cooker Gas Silver:

Candy CGG 5612 SBS, Freestanding cooker, Silver, Rotary, Gas, 4 zone(s), 4 zone(s)

Long summary description Candy CGG 5612 SBS Freestanding cooker Gas Silver:

Candy CGG 5612 SBS. Product type: Freestanding cooker, Product colour: Silver, Control type: Rotary. Hob type: Gas, Number of cooking zones: 4 zone(s), Number of gas cooking zones: 4 zone(s). Oven power source: Gas, Oven net capacity: 42 L, Total oven(s) interior capacity: 42 L. Timer type: Mechanical. AC input voltage: 230 V, AC input frequency: 50 Hz

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.