Candy logo

Candy CCOUS 5144 WH Upright freezer 162 L White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60164
Info modified on:
27 May 2024, 12:03:21
Short summary description Candy CCOUS 5144 WH Upright freezer 162 L White:

Candy CCOUS 5144 WH, 162 L, 12 kg/24h, N-T, 42 dB, 4*, White

Long summary description Candy CCOUS 5144 WH Upright freezer 162 L White:

Candy CCOUS 5144 WH. Freezer net capacity: 162 L, Climate class: N-T, Freezing capacity: 12 kg/24h, Storage time during power failure: 15 h, Noise level: 42 dB, Star rating: 4*. Door hinge: Right. Annual energy consumption: 172 kWh. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.