Candy CMDS 5122W, 138 L, N-ST, 43 dB, 2 kg/24h, White
Candy CMDS 5122W. Total net capacity: 138 L. Door hinge: Right. Climate class: N-ST, Noise level: 43 dB. Fridge net capacity: 98 L, Fridge interior light, Fridge number of shelves/baskets: 3, Number of vegetable drawers: 1. Freezer net capacity: 40 L, Freezing capacity: 2 kg/24h. Annual energy consumption: 190 kWh. Product colour: White