Candy logo

Candy CFM 2050/1 E Freestanding 160 L White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51786
Info modified on:
27 May 2024, 11:56:31
Short summary description Candy CFM 2050/1 E Freestanding 160 L White:

Candy CFM 2050/1 E, 160 L, N-ST, 43 dB, 2,5 kg/24h, White

Long summary description Candy CFM 2050/1 E Freestanding 160 L White:

Candy CFM 2050/1 E. Total net capacity: 160 L, Climate class: N-ST, Noise level: 43 dB. Fridge net capacity: 112 L, Fridge interior light. Freezer net capacity: 48 L, Freezing capacity: 2,5 kg/24h. Annual energy consumption: 204 kWh. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.