Candy logo

Candy CFD 2450 A Freestanding White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85462
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Candy CFD 2450 A Freestanding White:

Candy CFD 2450 A, 2,5 kg/24h, White

Long summary description Candy CFD 2450 A Freestanding White:

Candy CFD 2450 A. Door hinge: Right. Fridge net capacity: 171 L, Fridge interior light. Freezer net capacity: 41 L, Freezing capacity: 2,5 kg/24h. Annual energy consumption: 277 kWh. Product colour: White

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.