Candy logo

Candy Smart Pro CSO H7A3TE-S tumble dryer Freestanding Front-load 7 kg A+++ White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22477
Info modified on:
17 Oct 2024, 14:58:16
Short summary description Candy Smart Pro CSO H7A3TE-S tumble dryer Freestanding Front-load 7 kg A+++ White:

Candy Smart Pro CSO H7A3TE-S, Freestanding, Front-load, Heat pump, White, Buttons, Rotary, Left

Long summary description Candy Smart Pro CSO H7A3TE-S tumble dryer Freestanding Front-load 7 kg A+++ White:

Candy Smart Pro CSO H7A3TE-S. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Rated capacity: 7 kg, Condensation efficiency class: A, Drying programs: White clothes, Dark clothes, Auto, Wool, Sport, Freshen-up, Eco, Jeans/denim, Blouse/shirt,.... Delay start (max): 24 h. Energy efficiency class: A+++, Energy consumption: 1,25 kWh, Annual energy consumption: 159 kWh. Depth: 600 mm, Width: 600 mm, Weight: 42,2 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.