Candy logo

Candy GrandÓ Vita Slim GVS4 H7A1TCEX-01 tumble dryer Freestanding Front-load 7 kg White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72532
Info modified on:
18 Jun 2025, 15:33:25
Short summary description Candy GrandÓ Vita Slim GVS4 H7A1TCEX-01 tumble dryer Freestanding Front-load 7 kg White:

Candy GrandÓ Vita Slim GVS4 H7A1TCEX-01, Freestanding, Front-load, Heat pump, White, Buttons, Rotary, Left

Long summary description Candy GrandÓ Vita Slim GVS4 H7A1TCEX-01 tumble dryer Freestanding Front-load 7 kg White:

Candy GrandÓ Vita Slim GVS4 H7A1TCEX-01. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Rated capacity: 7 kg, Condensation efficiency class (old): B, Drying programs: Wool, Quick. Delay start (max): 24 h. Energy consumption: 2,25 kWh, Annual energy consumption: 269 kWh, Heat source: Electric. Depth: 465 mm, Width: 596 mm, Height: 850 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.