Candy logo

Candy Smart CS C8LF-S tumble dryer Freestanding Front-load 8 kg B White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87408
Info modified on:
04 Mar 2025, 15:27:11
Short summary description Candy Smart CS C8LF-S tumble dryer Freestanding Front-load 8 kg B White:

Candy Smart CS C8LF-S, Freestanding, Front-load, Condensation, White, Buttons, Rotary, Left

Long summary description Candy Smart CS C8LF-S tumble dryer Freestanding Front-load 8 kg B White:

Candy Smart CS C8LF-S. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Condensation. Rated capacity: 8 kg, Condensation efficiency class: C, Drying programs: Wool, Mix, Sport, Quick, Eco, Jeans/denim, Blouse/shirt, Cotton, Synthetics, Iron dry. Delay start (max): 24 h, Apps supported: Candy simply-Fi. Energy efficiency class: B, Energy consumption: 4,7 kWh, Annual energy consumption: 561 kWh. Depth: 585 mm, Width: 596 mm, Height: 850 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.