Candy logo

Candy Aquamatic AQUA 135D2-07 washing machine Front-load 3,5 kg 1000 RPM White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34763
Info modified on:
27 May 2024, 16:25:06
Short summary description Candy Aquamatic AQUA 135D2-07 washing machine Front-load 3,5 kg 1000 RPM White:

Candy Aquamatic AQUA 135D2-07, Front-load, 3,5 kg, C, 78 dB, 1000 RPM, A

Long summary description Candy Aquamatic AQUA 135D2-07 washing machine Front-load 3,5 kg 1000 RPM White:

Candy Aquamatic AQUA 135D2-07. Loading type: Front-load. Rated capacity: 3,5 kg, Spin-drying class: C, Noise level (spin): 78 dB, Noise level (wash): 56 dB, Maximum spin speed: 1000 RPM. Annual energy consumption washing: 147 kWh. Product colour: White. Width: 510 mm, Depth: 435 mm, Height: 700 mm. Energy efficiency class: A

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.