Candy logo

Candy Smart CST 370L-S washing machine Top-load 7 kg 1000 RPM White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26214
Info modified on:
04 Mar 2025, 15:27:15
Short summary description Candy Smart CST 370L-S washing machine Top-load 7 kg 1000 RPM White:

Candy Smart CST 370L-S, Top-load, 7 kg, C, 75 dB, 1000 RPM, 175 kWh

Long summary description Candy Smart CST 370L-S washing machine Top-load 7 kg 1000 RPM White:

Candy Smart CST 370L-S. Loading type: Top-load. Rated capacity: 7 kg, Spin-drying class: C, Noise level (spin): 75 dB. Washing class: A. Noise level (wash): 61 dB, Maximum spin speed: 1000 RPM. Annual energy consumption washing: 175 kWh, Annual water consumption washing: 9300 L. Product colour: White. Width: 400 mm, Depth: 600 mm, Height: 865 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.