Candy logo

Candy Vita CVFT G374TMH-S washing machine Top-load 7 kg 1400 RPM White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24869
Info modified on:
27 May 2024, 14:33:01
Short summary description Candy Vita CVFT G374TMH-S washing machine Top-load 7 kg 1400 RPM White:

Candy Vita CVFT G374TMH-S, Top-load, 7 kg, B, 78 dB, 1400 RPM, 157 kWh

Long summary description Candy Vita CVFT G374TMH-S washing machine Top-load 7 kg 1400 RPM White:

Candy Vita CVFT G374TMH-S. Loading type: Top-load. Rated capacity: 7 kg, Spin-drying class: B, Noise level (spin): 78 dB. Washing class: A. Noise level (wash): 52 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 157 kWh, Annual water consumption washing: 9300 L. Product colour: White. Width: 400 mm, Depth: 600 mm, Height: 865 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.