Candy logo

Candy GS 1282 D3 washing machine Front-load 8 kg 12000 RPM White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29122
Info modified on:
27 May 2024, 12:11:30
Short summary description Candy GS 1282 D3 washing machine Front-load 8 kg 12000 RPM White:

Candy GS 1282 D3, Front-load, 8 kg, B, 78 dB, 12000 RPM, 196 kWh

Long summary description Candy GS 1282 D3 washing machine Front-load 8 kg 12000 RPM White:

Candy GS 1282 D3. Loading type: Front-load. Rated capacity: 8 kg, Spin-drying class: B, Noise level (spin): 78 dB, Noise level (wash): 60 dB, Maximum spin speed: 12000 RPM. Annual energy consumption washing: 196 kWh, Annual water consumption washing: 10500 L. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.