Buffalo logo

Buffalo WSR-2533DHP-CG wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Gold

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29052
Info modified on:
14 Mar 2024, 18:29:22
Short summary description Buffalo WSR-2533DHP-CG wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Gold:

Buffalo WSR-2533DHP-CG, Wi-Fi 5 (802.11ac), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, Gold, Portable router

Long summary description Buffalo WSR-2533DHP-CG wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Gold:

Buffalo WSR-2533DHP-CG. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 5 (802.11ac), WLAN data transfer rate (max): 2533 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s. Security algorithms: 64-bit WEP, 128-bit WEP, WPA, WPA2, WPA2-PSK. Product type: Portable router, Product colour: Gold. Antenna design: Internal

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.