Buffalo logo

Buffalo USB Stick Flash Blue 256MB (Entry Level) RT USB flash drive 0,256 GB USB Type-A 2.0

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58315
Info modified on:
01 Oct 2019, 12:11:42
Short summary description Buffalo USB Stick Flash Blue 256MB (Entry Level) RT USB flash drive 0,256 GB USB Type-A 2.0:

Buffalo USB Stick Flash Blue 256MB (Entry Level) RT, 0,256 GB, USB Type-A, 2.0, Cap, 12 g

Long summary description Buffalo USB Stick Flash Blue 256MB (Entry Level) RT USB flash drive 0,256 GB USB Type-A 2.0:

Buffalo USB Stick Flash Blue 256MB (Entry Level) RT. Capacity: 0,256 GB, Device interface: USB Type-A, USB version: 2.0. Form factor: Cap. Weight: 12 g

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.