Buffalo logo

Buffalo MiniStation Extreme USB 3.0 2TB external hard drive USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103882
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Buffalo MiniStation Extreme USB 3.0 2TB external hard drive USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black:

Buffalo MiniStation Extreme USB 3.0 2TB, 2 TB, 3.2 Gen 1 (3.1 Gen 1), Black

Long summary description Buffalo MiniStation Extreme USB 3.0 2TB external hard drive USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black:

Buffalo MiniStation Extreme USB 3.0 2TB. HDD capacity: 2 TB. USB version: 3.2 Gen 1 (3.1 Gen 1). Product colour: Black

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.