Buffalo logo

Buffalo HD-LXU3 external hard drive 8 TB 7200 RPM 3.5" USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
117888
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Buffalo HD-LXU3 external hard drive 8 TB 7200 RPM 3.5" USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black:

Buffalo HD-LXU3, 8 TB, 3.5", 3.2 Gen 1 (3.1 Gen 1), 7200 RPM, Black

Long summary description Buffalo HD-LXU3 external hard drive 8 TB 7200 RPM 3.5" USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black:

Buffalo HD-LXU3. HDD capacity: 8 TB, HDD size: 3.5". USB version: 3.2 Gen 1 (3.1 Gen 1). HDD speed: 7200 RPM. Product colour: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.