Brother logo

Brother TZE-MPGG31 label-making tape Black on gold

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
207626
Info modified on:
17 Mar 2025, 07:05:21
Short summary description Brother TZE-MPGG31 label-making tape Black on gold:

Brother TZE-MPGG31, Black on gold, TZe, Grey, Thermal transfer, China, Brother

Long summary description Brother TZE-MPGG31 label-making tape Black on gold:

Brother TZE-MPGG31. Label colour: Black on gold, Tape type: TZe, Product colour: Grey. Tape width: 1,2 cm, Tape length: 4 m, Width: 68 mm. Pallet height: 13,2 cm, Number of cartons per pallet: 280 pc(s), Number of layers per pallet: 10 pc(s)

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.