Brother logo

Brother RC120 serial cable Black DB-9

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21763
Info modified on:
28 Feb 2025, 20:11:47
Short summary description Brother RC120 serial cable Black DB-9:

Brother RC120, Black, DB-9, Female, Black, Japan, 84 g

Long summary description Brother RC120 serial cable Black DB-9:

Brother RC120. Product colour: Black, Connector 1: DB-9, Connector 1 gender: Female. Package weight: 84 g. Width: 20 mm, Depth: 75 mm, Height: 180 mm. Quantity per pallet: 3500 pc(s), Pallet weight: 291 kg, Pallet height: 16,2 cm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.