Brother logo

Brother MFC-845CW multifunction printer Inkjet A4 6000 x 1200 DPI 27 ppm Wi-Fi

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81148
Info modified on:
18 Jan 2024, 17:34:35
Warranty:
1 year on-site
Long product name Brother MFC-845CW multifunction printer Inkjet A4 6000 x 1200 DPI 27 ppm Wi-Fi:

MFC-845CW Colour Wireless All-in-One

Brother MFC-845CW multifunction printer Inkjet A4 6000 x 1200 DPI 27 ppm Wi-Fi:

If you want a total business communication solution giving you colour printing, faxing, scanning and copying in one compact unit, you need the MFC-845CW. With flexible networking, multi-users can share its professional, high quality office functions whether in the home or small office.

Crisp, clear prints are delivered consistently, whether you’re printing simple text documents or complex colour presentations. You can send or receive both mono and colour faxes, with speed dials making it easy to communicate with your most regular contacts. Incoming and ready-to-transmit messages can be stored in the MFC-845CW’s sizeable memory. It also has a stylish DECT telephone handset and an answering machine.

The scanning software provided gives you access to a range of features including scan to e-mail, OCR, image and file (including PDF). You can also translate a scanned document, or even a web page, into a number of languages using the SYSTRAN® WebTranslator 5.0 software.

Producing quality copies has never been easier as the MFC-845CW’s flatbed design enables bound documents to be copied quickly, whilst the automatic document feeder lets you copy multi-page documents with the touch of a button.

The MFC-845CW offers borderless photo printing by using the PhotoCapture Centre™. Print directly from your memory card or transfer files and images to your computer, without the need for a plug-in card reader or specialist software. The media card is shown as an additional drive on your PC, enabling you to save and retrieve photos and other documents with ease. If you prefer, you can easily print your photos directly from your digital camera by using the PictBridge interface. The 2.5" LCD screens enables easy preview of your images before you print them.

As the MFC-845CW is network ready, with either wired or wireless connectivity built-in, your multiple users can instantly access and share information and functions.

All Brother colour inkjet multifunction products come complete with individual colour ink cartridges so colours can be replaced separately. For high quality printing we recommend using original Brother LC1000 cartridges with fade resistant ink together with Brother BP61 glossy paper.

Short summary description Brother MFC-845CW multifunction printer Inkjet A4 6000 x 1200 DPI 27 ppm Wi-Fi:

Brother MFC-845CW, Inkjet, Colour printing, 6000 x 1200 DPI, Colour copying, Colour scanning, A4

Long summary description Brother MFC-845CW multifunction printer Inkjet A4 6000 x 1200 DPI 27 ppm Wi-Fi:

Brother MFC-845CW. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 6000 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 22 ppm. Copying: Colour copying, Maximum copy resolution: 1200 x 1200 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 2400 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Wi-Fi

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.