Brother HL-S7000DN, 600 x 600 DPI, A4, 275000 pages per month, 100 ppm, Duplex printing, LCD
Brother HL-S7000DN. Maximum duty cycle: 275000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 100 ppm. Duplex printing. Display: LCD. Wi-Fi. Product colour: Black, White