Brother logo

Brother HL-L2350DW laser printer 2400 x 600 DPI A4 Wi-Fi

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
511438
Info modified on:
16 Jun 2025, 06:37:39
Short summary description Brother HL-L2350DW laser printer 2400 x 600 DPI A4 Wi-Fi:

Brother HL-L2350DW, Laser, 2400 x 600 DPI, A4, 30 ppm, Duplex printing, Grey

Long summary description Brother HL-L2350DW laser printer 2400 x 600 DPI A4 Wi-Fi:

Brother HL-L2350DW. Print technology: Laser. Number of print cartridges: 1. Maximum resolution: 2400 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 30 ppm, Duplex printing. Display: LCD. Wi-Fi. Product colour: Grey

Reasons to buy
Video
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.