Brother logo

Brother HL-2035 laser printer 2400 x 600 DPI A4

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
127856
Info modified on:
27 Feb 2025, 13:28:31
Short summary description Brother HL-2035 laser printer 2400 x 600 DPI A4:

Brother HL-2035, Laser, 2400 x 600 DPI, A4, 18 ppm

Long summary description Brother HL-2035 laser printer 2400 x 600 DPI A4:

Brother HL-2035. Print technology: Laser. Number of print cartridges: 1. Maximum resolution: 2400 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 18 ppm

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.