Braun logo

Braun MGK7221 Grey 13 Lithium-Ion (Li-Ion)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
170799
Info modified on:
10 Mar 2024, 10:10:44
Short summary description Braun MGK7221 Grey 13 Lithium-Ion (Li-Ion):

Braun MGK7221, Grey, Plastic, 0,5 mm, 2,1 cm, Ear, Nose, LED

Long summary description Braun MGK7221 Grey 13 Lithium-Ion (Li-Ion):

Braun MGK7221. Product colour: Grey, Housing material: Plastic, Minimum hair length: 0,5 mm. Display type: LED. Power source: Battery, Operating time: 100 min, Battery type: Built-in battery. Country of origin: China. Weight: 433 g, Battery weight: 18,6 g

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.