Braun logo

Braun Series 8 8345s Foil shaver Black

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14714
Info modified on:
09 Mar 2024, 14:26:42
Short summary description Braun Series 8 8345s Foil shaver Black:

Braun Series 8 8345s, Foil shaver, Black, LED, Battery, Lithium-Ion (Li-Ion), Built-in battery

Long summary description Braun Series 8 8345s Foil shaver Black:

Braun Series 8 8345s. Shaver system: Foil shaver, Product colour: Black, Display type: LED. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery type: Built-in battery. Weight: 552 g, Battery weight: 31,9 g. Package width: 67,5 mm, Package depth: 155 mm, Package height: 222 mm. Quantity per pack: 1 pc(s)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.