Braun logo

Braun Satin Hair 7 ST710 Straightening iron Warm Black 2 m

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
235571
Info modified on:
12 Feb 2024, 15:37:16
Short summary description Braun Satin Hair 7 ST710 Straightening iron Warm Black 2 m:

Braun Satin Hair 7 ST710, Straightening iron, Warm, 130 °C, 200 °C, 40 s, Black

Long summary description Braun Satin Hair 7 ST710 Straightening iron Warm Black 2 m:

Braun Satin Hair 7 ST710. Type: Straightening iron, Technology: Warm, Temperature (min): 130 °C. Product colour: Black, Country of origin: China. Cord length: 2 m, Display type: LED. Power source: AC. Weight: 410 g

Video
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.