Braun Silk-épil 5 5185 + FG1100, Pink, White, 40 tweezers, 0,5 mm, Battery, Built-in, 1 h
Braun Silk-épil 5 5185 + FG1100. Product colour: Pink, White, Number of tweezers: 40 tweezers, Minimum hair length: 0,5 mm. Power source: Battery, Battery type: Built-in, Charging time: 1 h