Braun logo

Braun DigiFrame 1560 digital photo frame Black 38,1 cm (15")

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66594
Info modified on:
14 Jun 2019, 12:51:45
Short summary description Braun DigiFrame 1560 digital photo frame Black 38,1 cm (15"):

Braun DigiFrame 1560, 38,1 cm (15"), 1024 x 768 pixels, LCD, 4:3, JPG, AVI

Long summary description Braun DigiFrame 1560 digital photo frame Black 38,1 cm (15"):

Braun DigiFrame 1560. Display diagonal: 38,1 cm (15"), Display resolution: 1024 x 768 pixels, Display: LCD. Image formats supported: JPG, Video formats supported: AVI, Audio formats supported: MP3. Compatible memory cards: CF, Memory Stick (MS), MMC, MS Duo, MS PRO, SD. Interface: USB 2.0. Photo edit: Rotate

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.