Braun logo

Braun MultiQuick 1 MQ10.001M 0,6 L Immersion blender 450 W Blue, White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30116
Info modified on:
09 May 2025, 22:04:37
Short summary description Braun MultiQuick 1 MQ10.001M 0,6 L Immersion blender 450 W Blue, White:

Braun MultiQuick 1 MQ10.001M, Immersion blender, 0,6 L, 1,2 m, 450 W, Blue, White

Long summary description Braun MultiQuick 1 MQ10.001M 0,6 L Immersion blender 450 W Blue, White:

Braun MultiQuick 1 MQ10.001M. Type: Immersion blender, Product colour: Blue, White, Cord length: 1,2 m. Bowl capacity: 0,6 L. Blade material: Stainless steel. Power: 450 W, Power source: AC

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.