Braun MQ 9087X, Immersion blender, 1,5 L, 1000 W, Black, Stainless steel
Braun MQ 9087X. Type: Immersion blender, Product colour: Black, Stainless steel. Bowl capacity: 1,5 L, Rotational speed (max): 14200 RPM, Control type: Buttons. Power: 1000 W, Power source: AC. Width: 68 mm, Depth: 68 mm, Height: 410 mm. Package width: 288 mm, Package depth: 181 mm, Package height: 590 mm