Braun logo

Braun Series 5-5070cc Foil shaver Trimmer Black, Red

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67767
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Braun Series 5-5070cc Foil shaver Trimmer Black, Red:

Braun Series 5-5070cc, Foil shaver, Black, Red, High intensive, Normal, Short eco, AC/Battery, Lithium-Ion (Li-Ion), 1 h

Long summary description Braun Series 5-5070cc Foil shaver Trimmer Black, Red:

Braun Series 5-5070cc. Shaver system: Foil shaver, Product colour: Black, Red, Shaver cleaning programs: High intensive, Normal, Short eco. Power source: AC/Battery, Battery technology: Lithium-Ion (Li-Ion), Charging time: 1 h. Weight: 840 g. Package width: 157 mm, Package depth: 157 mm, Package height: 252 mm. Cordless operation: 45 min

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.