Braun logo

Braun Silk-épil 7 SkinSpa 7951 40 tweezers Pink, White

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41986
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Braun Silk-épil 7 SkinSpa 7951 40 tweezers Pink, White:

Braun Silk-épil 7 SkinSpa 7951, Pink, White, 40 tweezers, Built-in, 12 V, 40 min

Long summary description Braun Silk-épil 7 SkinSpa 7951 40 tweezers Pink, White:

Braun Silk-épil 7 SkinSpa 7951. Product colour: Pink, White, Number of tweezers: 40 tweezers. Battery type: Built-in, Battery voltage: 12 V, Operating time: 40 min

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.