Channel partners
Manufacturers
Partners
More
Country:
Language:
English (AU)
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 23544187 data-sheets &
42688 brands
– register (free)
Interactive Whiteboards
Boxlight MimioFrame 80W interactive whiteboard 2,19 m (86.1") Touchscreen Grey, White USB
Boxlight MimioFrame 80W interactive whiteboard 2,19 m (86.1") Touchscreen Grey, White USB
Edit this data-sheet
Login or signup for Full Icecat
to access all product specs
(0)
Search similar products
Edit this data-sheet
Brand:
Boxlight
Product name:
MimioFrame 80W
Product code:
MIMIOFRAME 80W
Category:
Interactive Whiteboards
Icecat Product ID:
80216135
Data-sheet quality:
created/standardized by Icecat
Product views:
3710
Info modified on:
21 Dec 2023, 16:52:29
Report mistake
Specs
To access this product information you need to
login
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE