Bosch Serie 6 WUQ24468ES, Front-load, 8 kg, B, 74 dB, 1200 RPM, 135 kWh
Bosch Serie 6 WUQ24468ES. Loading type: Front-load. Rated capacity: 8 kg, Spin-drying class: B, Noise level (spin): 74 dB, Noise level (wash): 49 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 135 kWh, Annual water consumption washing: 9680 L. Product colour: White. Width: 585 mm, Depth: 598 mm, Height: 848 mm