Bosch logo

Bosch Avantixx WTW86392 washer dryer Freestanding Front-load White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24474
Info modified on:
27 May 2024, 12:00:50
Short summary description Bosch Avantixx WTW86392 washer dryer Freestanding Front-load White:

Bosch Avantixx WTW86392, Front-load, Freestanding, White, Right, Rotary, Touch, LCD

Long summary description Bosch Avantixx WTW86392 washer dryer Freestanding Front-load White:

Bosch Avantixx WTW86392. Loading type: Front-load, Appliance placement: Freestanding, Product colour: White. Rated capacity (washing & drying): 7 kg, Spin-drying class: B, Drying programs: Wool, Mix, Sport, Quick. Energy consumption washing per cycle: 1,65 kWh. Depth: 636 mm, Width: 598 mm, Height: 842 mm. Annual energy consumption washing: 212 kWh, Energy efficiency class (old): A++

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.