Bosch logo

Bosch Serie 4 WTH8300LNL tumble dryer Freestanding Front-load 8 kg White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
262
Info modified on:
24 Jul 2025, 16:04:21
Short summary description Bosch Serie 4 WTH8300LNL tumble dryer Freestanding Front-load 8 kg White:

Bosch Serie 4 WTH8300LNL, Freestanding, Front-load, Heat pump, White, Rotary, Touch, Right

Long summary description Bosch Serie 4 WTH8300LNL tumble dryer Freestanding Front-load 8 kg White:

Bosch Serie 4 WTH8300LNL. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Rated capacity: 8 kg, Condensation efficiency class: C, Drying programs: 40min, Blouse/shirt, Cotton, Delicate/silk, Lingerie, Mix, Sport, Timed, Towel, Wool. Delay start (max): 24 h, Feet adjustment: 1,5 cm. Energy efficiency class: E, Energy consumption per 100 cycles: 138 kWh, Energy consumption: 1,38 kWh. Bosch technologies (clothes care): AntiVibration Design, AutoDry, EasyClean

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.