Bosch Serie 6 WTG86400NL, Freestanding, Front-load, Condensation, White, Buttons, Touch, Right
Bosch Serie 6 WTG86400NL. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Condensation. Rated capacity: 8 kg, Condensation efficiency class: B, Drying programs: Wool, Mix, Sport, Timed, Quick, Blouse/shirt. Delay start (max): 24 h. Energy efficiency class: B, Energy consumption: 4,61 kWh, Annual energy consumption: 561 kWh. Depth: 599 mm, Width: 598 mm, Height: 842 mm