Bosch logo

Bosch Maxx Avantixx 8 WTB86210BY tumble dryer Freestanding Front-load 8 kg B White

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55777
Info modified on:
17 Oct 2024, 14:58:24
Short summary description Bosch Maxx Avantixx 8 WTB86210BY tumble dryer Freestanding Front-load 8 kg B White:

Bosch Maxx Avantixx 8 WTB86210BY, Freestanding, Front-load, Condensation, White, Right, 112 L

Long summary description Bosch Maxx Avantixx 8 WTB86210BY tumble dryer Freestanding Front-load 8 kg B White:

Bosch Maxx Avantixx 8 WTB86210BY. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Condensation. Rated capacity: 8 kg, Condensation efficiency class: D, Drying programs: Wool, Mix, Sport, Synthetics. Delay start (max): 24 h. Energy efficiency class: B, Energy consumption: 4,61 kWh, Annual energy consumption: 561 kWh

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.