Bosch logo

Bosch Serie 8 WQB245B40 tumble dryer Freestanding Front-load 9 kg A+++ White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26945
Info modified on:
17 Oct 2024, 14:58:22
Short summary description Bosch Serie 8 WQB245B40 tumble dryer Freestanding Front-load 9 kg A+++ White:

Bosch Serie 8 WQB245B40, Freestanding, Front-load, Heat pump, White, 112 L, LED

Long summary description Bosch Serie 8 WQB245B40 tumble dryer Freestanding Front-load 9 kg A+++ White:

Bosch Serie 8 WQB245B40. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Rated capacity: 9 kg, Condensation efficiency class: B, Drying programs: 40min, Cotton, Delicate/silk, Eco, Mix, Sport, Synthetics, Towel. Feet adjustment: 1,5 cm. Energy efficiency class: A+++, Annual energy consumption: 193 kWh, Heat source: Electric. Depth: 613 mm, Width: 598 mm, Height: 842 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.