Bosch logo

Bosch HomeProfessional WAV28G40 washing machine Front-load 9 kg 1400 RPM White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53218
Info modified on:
25 Feb 2025, 13:38:02
Short summary description Bosch HomeProfessional WAV28G40 washing machine Front-load 9 kg 1400 RPM White:

Bosch HomeProfessional WAV28G40, Front-load, 9 kg, B, 71 dB, 1400 RPM, B

Long summary description Bosch HomeProfessional WAV28G40 washing machine Front-load 9 kg 1400 RPM White:

Bosch HomeProfessional WAV28G40. Loading type: Front-load. Rated capacity: 9 kg, Spin-drying class: B, Noise level (spin): 71 dB, Noise level (wash): 47 dB, Maximum spin speed: 1400 RPM. Product colour: White. Width: 598 mm, Depth: 590 mm, Height: 848 mm. Energy efficiency class: B

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.