Bosch logo

Bosch Serie 6 WAT2840SGB washing machine Front-load 9 kg 1400 RPM Stainless steel

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24232
Info modified on:
27 May 2024, 13:51:50
Short summary description Bosch Serie 6 WAT2840SGB washing machine Front-load 9 kg 1400 RPM Stainless steel:

Bosch Serie 6 WAT2840SGB, Front-load, 9 kg, B, 75 dB, 1400 RPM, 152 kWh

Long summary description Bosch Serie 6 WAT2840SGB washing machine Front-load 9 kg 1400 RPM Stainless steel:

Bosch Serie 6 WAT2840SGB. Loading type: Front-load. Rated capacity: 9 kg, Spin-drying class: B, Noise level (spin): 75 dB. Washing class: A. Noise level (wash): 49 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 152 kWh, Annual water consumption washing: 11220 L. Product colour: Stainless steel. Width: 598 mm, Depth: 632 mm, Height: 848 mm

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.