Bosch logo

Bosch Logixx 8 VarioPerfect washing machine Front-load 8 kg 1600 RPM White

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66779
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Bosch Logixx 8 VarioPerfect washing machine Front-load 8 kg 1600 RPM White:

Bosch Logixx 8 VarioPerfect, Front-load, 8 kg, A, 72 dB, 1600 RPM, 189 kWh

Long summary description Bosch Logixx 8 VarioPerfect washing machine Front-load 8 kg 1600 RPM White:

Bosch Logixx 8 VarioPerfect. Loading type: Front-load. Rated capacity: 8 kg, Spin-drying class: A, Noise level (spin): 72 dB. Washing class: A. Noise level (wash): 49 dB, Maximum spin speed: 1600 RPM. Annual energy consumption washing: 189 kWh, Annual water consumption washing: 10500 L. Product colour: White. Width: 598 mm, Depth: 630 mm, Height: 848 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.