Bosch logo

Bosch WAS32740 washing machine Front-load 8 kg 1600 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42815
Info modified on:
29 Dec 2021, 17:08:55
Short summary description Bosch WAS32740 washing machine Front-load 8 kg 1600 RPM White:

Bosch WAS32740, Front-load, 8 kg, A, 74 dB, 1600 RPM, White

Long summary description Bosch WAS32740 washing machine Front-load 8 kg 1600 RPM White:

Bosch WAS32740. Loading type: Front-load. Rated capacity: 8 kg, Spin-drying class: A, Noise level (spin): 74 dB. Washing class: A. Noise level (wash): 54 dB, Maximum spin speed: 1600 RPM. Product colour: White. Width: 600 mm, Depth: 590 mm, Height: 842 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.