Bosch logo

Bosch VIVY 2 Fully-auto Capsule coffee machine 0,7 L

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16038
Info modified on:
23 Nov 2023, 10:44:29
Short summary description Bosch VIVY 2 Fully-auto Capsule coffee machine 0,7 L:

Bosch VIVY 2, Capsule coffee machine, 0,7 L, Coffee capsule, 1300 W, Black

Long summary description Bosch VIVY 2 Fully-auto Capsule coffee machine 0,7 L:

Bosch VIVY 2. Product type: Capsule coffee machine, Coffee maker type: Fully-auto, Water tank capacity: 0,7 L, Coffee input type: Coffee capsule, Reservoir for brewed coffee: Cup, Capacity in cups: 1 cups. Power: 1300 W. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.