Bosch logo

Bosch SKS62E22EU dishwasher Countertop 6 place settings

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72632
Info modified on:
27 May 2024, 11:39:32
Short summary description Bosch SKS62E22EU dishwasher Countertop 6 place settings:

Bosch SKS62E22EU, Countertop, White, White, Buttons, Rotary, Basket, 6 place settings

Long summary description Bosch SKS62E22EU dishwasher Countertop 6 place settings:

Bosch SKS62E22EU. Appliance placement: Countertop, Door colour: White, Control panel colour: White. Number of place settings: 6 place settings, Noise level: 48 dB, Dishwashing programs: Auto, Auto 45-65°C, Eco, Intensive. Energy consumption per cycle: 0,61 kWh, Power consumption (off): 0,2 W. Width: 595 mm, Depth: 500 mm, Height: 454 mm. Drying class: A, Annual energy consumption: 174 kWh, Annual water consumption: 2240 L

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.