Bosch logo

Bosch SGV43E23EU dishwasher Fully built-in 12 place settings

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96021
Info modified on:
31 Dec 2021, 12:39:51
Short summary description Bosch SGV43E23EU dishwasher Fully built-in 12 place settings:

Bosch SGV43E23EU, Fully built-in, Black, Stainless steel, Cold, Hot, Lower, Upper, 12 place settings, 49 dB

Long summary description Bosch SGV43E23EU dishwasher Fully built-in 12 place settings:

Bosch SGV43E23EU. Appliance placement: Fully built-in, Control panel colour: Black, Stainless steel, Water fill: Cold, Hot. Number of place settings: 12 place settings, Noise level: 49 dB, Dishwashing programs: Eco, Normal, Pre-wash, Quick. Water consumption per cycle: 14 L, Energy consumption per cycle: 1,05 kWh, Connected load: 2300 W. Width: 598 mm, Depth: 550 mm, Height: 810 mm. Drying class: A

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.