Bosch logo

Bosch SGS43F52EU dishwasher Freestanding 12 place settings

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70502
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Bosch SGS43F52EU dishwasher Freestanding 12 place settings:

Bosch SGS43F52EU, Freestanding, White, 1,7 m, 1,4 m, 1,7 m, CE, VDE

Long summary description Bosch SGS43F52EU dishwasher Freestanding 12 place settings:

Bosch SGS43F52EU. Appliance placement: Freestanding, Door colour: White, Cord length: 1,7 m. Number of place settings: 12 place settings, Noise level: 57 dB, Cycle time: 140 min. Water consumption per cycle: 17 L, Energy consumption per cycle: 1,05 kWh, Connected load: 2300 W. Width: 600 mm, Depth: 573 mm, Height: 850 mm. Package dimensions (WxDxH): 650 x 660 x 870 mm

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.