Bosch PXY675DE3E, Black, Built-in, Ceramic, Glass-ceramic, 4 zone(s), 4 zone(s)
Bosch PXY675DE3E. Product colour: Black, Appliance placement: Built-in, Hob type: Ceramic. Certification: AENOR, CE. Control type: Touch, Display type: LCD. Connected load (electric): 7400 W, AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz. Width: 606 mm, Depth: 527 mm, Height: 51 mm