Bosch BrilliantCare Quattro-Ion, Straightening iron, Warm, 140 °C, 200 °C, Black, 1,8 m
Bosch BrilliantCare Quattro-Ion. Type: Straightening iron, Technology: Warm, Temperature (min): 140 °C. Product colour: Black. Cord length: 1,8 m. Power: 55 W, AC input voltage: 220-240 V. Temperature: 200 °C