Bosch logo

Bosch PAM0520 portable air conditioner 60 dB 940 W Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24882
Info modified on:
12 Dec 2024, 14:55:42
Short summary description Bosch PAM0520 portable air conditioner 60 dB 940 W Grey:

Bosch PAM0520, B, 940 W, 230-240 V, 50 Hz, 10 A, Grey

Long summary description Bosch PAM0520 portable air conditioner 60 dB 940 W Grey:

Bosch PAM0520. Energy efficiency class (cooling): B, Connected load: 940 W, AC input voltage: 230-240 V. Product colour: Grey. Weight: 34 kg, Package weight: 38 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.