Bosch logo

Bosch MUM5 Start Line universal food processor 800 W 3,9 L Orange, Silver, Transparent, White

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71358
Info modified on:
09 Jan 2024, 08:43:41
Short summary description Bosch MUM5 Start Line universal food processor 800 W 3,9 L Orange, Silver, Transparent, White:

Bosch MUM5 Start Line universal, 3,9 L, Orange, Silver, Transparent, White, Buttons, 1,25 L, 1,5 L, Stainless steel

Long summary description Bosch MUM5 Start Line universal food processor 800 W 3,9 L Orange, Silver, Transparent, White:

Bosch MUM5 Start Line universal. Bowl capacity: 3,9 L, Product colour: Orange, Silver, Transparent, White, Control type: Buttons. Bowl material: Stainless steel, Material: Plastic, Stainless steel. Power: 800 W. Weight: 750 g. Cake batter capacity: 2 kg

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.